ASTM International - ASTM F78-97

Standard Test Method for Calibration of Helium Leak Detectors by Use of Secondary Standards

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1991
Status: inactive
Page Count: 6
scope:

1.1 This test method covers a procedure for calibrating a mass spectrometer-type helium leak detector with a series of commercially available calibrated leaks without need for recourse to a primary standard.

1.2 Leak detector parameters determined by this test method include:

1.2.1 Minimum detectable signal, drift noise (8.5, with recorder; 8.6, without recorder),

1.2.2 Response time,

1.2.3 Minimum detectable leak rate, and

1.2.4 Sensitivity.

1.3 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 10, 2002
Standard Test Method for Calibration of Helium Leak Detectors by Use of Secondary Standards (Withdrawn 2008)
1.1 This test method covers a procedure for calibrating a mass spectrometer-type helium leak detector with a series of commercially available calibrated leaks without need for recourse to a primary...
ASTM F78-97
January 1, 1991
Standard Test Method for Calibration of Helium Leak Detectors by Use of Secondary Standards
1.1 This test method covers a procedure for calibrating a mass spectrometer-type helium leak detector with a series of commercially available calibrated leaks without need for recourse to a primary...
Advertisement