ASTM International - ASTM F85-76(1997)e1

Standard Practice for Nomenclature for Wire Leads Used as Conductors in Electron Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1997
Status: inactive
Page Count: 2
scope:

1.1 This practice covers rules for designating one, two, or three-piece round wire leads used as conductors through glass seals in electron tubes. Stranded leads and leads for semiconductors are excluded.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2018
Standard Practice for Nomenclature for Wire Leads Used as Conductors in Electron Tubes
1.1 This practice covers rules for designating one, two, or three-piece round wire leads used as conductors through glass seals in electron tubes. Stranded leads and leads for semiconductors are...
May 1, 2013
Standard Practice for Nomenclature for Wire Leads Used as Conductors in Electron Tubes
1.1 This practice covers rules for designating one, two, or three-piece round wire leads used as conductors through glass seals in electron tubes. Stranded leads and leads for semiconductors are...
May 1, 2009
Standard Practice for Nomenclature for Wire Leads Used as Conductors in Electron Tubes
1.1 This practice covers rules for designating one, two, or three-piece round wire leads used as conductors through glass seals in electron tubes. Stranded leads and leads for semiconductors are...
December 10, 2002
Standard Practice for Nomenclature for Wire Leads Used as Conductors in Electron Tubes
This practice covers the rules for naming one, two, or three-piece round wire leads used as conductors through glass seals in electron tubes, excluding stranded leads and leads for semiconductors....
ASTM F85-76(1997)e1
June 10, 1997
Standard Practice for Nomenclature for Wire Leads Used as Conductors in Electron Tubes
1.1 This practice covers rules for designating one, two, or three-piece round wire leads used as conductors through glass seals in electron tubes. Stranded leads and leads for semiconductors are...
Advertisement