ASTM International - ASTM D6297-13

Standard Specification for Asphaltic Plug Joints for Bridges

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2013
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
ICS Code (Bridge construction): 93.040
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers the material, testing and application requirements for a field molded asphaltic plug joint (APJ) used in expansion joint sealing on asphalt concrete overlay and portland cement concrete decks. The scope of this specification is limited to field molded APJ. This molded element can consist of multilayer, or single layer, or both, application systems depending upon individual manufacturing requirements. The details of this specification are limited to the materials used in the application of APJ. It is recommended that a practical means of testing the watertightness aspects of the individual systems, either in the field or at the testing laboratory, be developed. When used on highway bridges, limits on maximum joint movements shall be specifically identified for each type of APJ. APJs should not be used for movement applications exceeding ± 25 mm from the installation width.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standards the material, testing and application requirements for a field molded asphaltic plug joint (APJ) used in expansion joint sealing on asphalt concrete overlay... View More

Document History

July 1, 2020
Standard Specification for Asphaltic Plug Joints for Bridges
1.1 This specification covers the material, testing, and application requirements for a field-molded asphaltic plug joint (APJ) used in expansion joint sealing on asphalt concrete overlay and...
ASTM D6297-13
July 1, 2013
Standard Specification for Asphaltic Plug Joints for Bridges
1.1 This specification covers the material, testing and application requirements for a field molded asphaltic plug joint (APJ) used in expansion joint sealing on asphalt concrete overlay and portland...
December 1, 2007
Standard Specification for Asphaltic Plug Joints for Bridges
1.1 This specification covers the material, testing and application requirements for a field molded asphaltic plug joint (APJ) used in expansion joint sealing on asphalt concrete overlay and portland...
December 10, 2001
Standard Specification for Asphaltic Plug Joints for Bridges
1.1 This specification covers the material, testing and application requirements for a field molded asphaltic plug joint (APJ) used in expansion joint sealing on asphalt concrete overlay and portland...
December 10, 2001
Standard Specification for Asphaltic Plug Joints for Bridges
1.1 This specification covers the material, testing and application requirements for a field molded asphaltic plug joint (APJ) used in expansion joint sealing on asphalt concrete overlay and portland...
Advertisement