ASTM International - ASTM D646-13

Standard Test Method for Mass Per Unit Area of Paper and Paperboard of Aramid Papers (Basis Weight) (Withdrawn 2022)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2013
Status: inactive
Page Count: 2
ICS Code (Paper and board): 85.060
significance And Use:

4.1 Most paper is bought and sold in accordance with its mass per unit area, and therefore has great significance both to the consumer and the producer in defining price. Also, the values of many... View More

scope:

1.1 This test method covers the determination of the mass per unit area of paper and paperboard.

1.2 In the SI metric units system, the mass per unit area of paper and paperboard is expressed in grams per square meter (g/m2).

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2025
Standard Test Method for Mass Per Unit Area and Mass Per Volume of Aramid Papers and Paperboards
1.1 This test method covers the determination of the mass per unit area and density of aramid paper and paperboard. 1.2 Mass per unit area is expressed in grams per square meter (g/m2) or ounces per...
ASTM D646-13
July 1, 2013
Standard Test Method for Mass Per Unit Area of Paper and Paperboard of Aramid Papers (Basis Weight) (Withdrawn 2022)
1.1 This test method covers the determination of the mass per unit area of paper and paperboard. 1.2 In the SI metric units system, the mass per unit area of paper and paperboard is expressed in...
August 1, 2007
Standard Test Method for Grammage of Paper and Paperboard (Mass Per Unit Area) (Withdrawn 2010)
1.1 This test method covers the determination of the grammage of paper and paperboard (mass per unit area). In English-speaking countries the customary or commercial practice of expressing the...
January 1, 1996
Standard Test Method for Grammage of Paper and Paperboard (Mass Per Unit Area)
1.1 This test method covers the determination of the grammage of paper and paperboard (mass per unit area). In English-speaking countries the customary or commercial practice of expressing the...
January 1, 1996
Standard Test Method for Grammage of Paper and Paperboard (Mass Per Unit Area)
1.1 This test method covers the determination of the grammage of paper and paperboard (mass per unit area). In English-speaking countries the customary or commercial practice of expressing the...
Advertisement