ASTM International - ASTM B862-13a

Standard Specification for Titanium and Titanium Alloy Welded Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2013
Status: inactive
Page Count: 11
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows:

1.1.1 Grade 1-UNS R50250. Unalloyed titanium, low oxygen,

1.1.2 Grade 2-UNS R50400. Unalloyed titanium, standard oxygen,

1.1.2.1 Grade 2H-UNS R50400. Unalloyed titanium (Grade 2 with 58 ksi (400 MPa) minimum UTS),

1.1.3 Grade 3-UNS R50550. Unalloyed titanium, medium oxygen,

1.1.4 Grade 5-UNS R56400. Titanium alloy (6 % aluminum, 4 % vanadium),

1.1.5 Grade 7-UNS R52400. Unalloyed titanium plus 0.12 to 0.25 % palladium, standard oxygen,

1.1.5.1 Grade 7H-UNS R52400. Unalloyed titanium plus 0.12 to 0.25 % palladium (Grade 7 with 58 ksi (400 MPa) minimum UTS),

1.1.6 Grade 9-UNS R56320. Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.7 Grade 11-UNS R52250. Unalloyed titanium plus 0.12 to 0.25 % palladium, low oxygen,

1.1.8 Grade 12-UNS R53400. Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.9 Grade 13-UNS R53413. Titanium alloy (0.5 % nickel, 0.05 % ruthenium), low oxygen,

1.1.10 Grade 14-UNS R53414. Titanium alloy (0.5 % nickel, 0.05 % ruthenium), standard oxygen,

1.1.11 Grade 15-UNS R53415. Titanium alloy (0.5 % nickel, 0.05 % ruthenium), medium oxygen,

1.1.12 Grade 16-UNS R52402. Unalloyed titanium plus 0.04 to 0.08 % palladium, standard oxygen,

1.1.12.1 Grade 16H-UNS R52402. Unalloyed titanium plus 0.04 to 0.08 % palladium (Grade 16 with 58 ksi (400 MPa) minimum UTS),

1.1.13 Grade 17-UNS R52252. Unalloyed titanium plus 0.04 to 0.08 % palladium, low oxygen,

1.1.14 Grade 18-UNS R56322. Titanium alloy (3 % aluminum, 2.5 % vanadium plus 0.04 to 0.08 % palladium),

1.1.15 Grade 19-UNS R58640. Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),

1.1.16 Grade 20-UNS R58645. Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 to 0.08 % palladium,

1.1.17 Grade 21-UNS R58210. Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),

1.1.18 Grade 23-UNS R56407. Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitial, ELI),

1.1.19 Grade 24-UNS R56405. Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 to 0.08 % palladium,

1.1.20 Grade 25-UNS R56403. Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 to 0.8 % nickel and 0.04 to 0.08 % palladium,

1.1.21 Grade 26-UNS R52404. Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.21.1 Grade 26H-UNS R52404. Unalloyed titanium plus 0.08 to 0.14 % ruthenium (Grade 26 with 58 ksi (400 MPa) minimum UTS),

1.1.22 Grade 27-UNS R52254. Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.23 Grade 28-UNS R56323. Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.08 to 0.14 % ruthenium,

1.1.24 Grade 29-UNS R56404. Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements (ELI)) plus 0.08 to 0.14 % ruthenium,

1.1.25 Grade 33-UNS R53442. Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.26 Grade 34-UNS R53445. Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.27 Grade 35-UNS R56340. Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.28 Grade 37-UNS R52815. Titanium alloy (1.5 % aluminum),

1.1.29 Grade 38-UNS R54250. Titanium alloy (4 % aluminum, 2.5 % vanadium, 1.5 % iron), and

1.1.30 Grade 39-UNS R53390. Titanium alloy (0.25 % iron, 0.4 % silicon).

Note 1-H grade material is identical to the corresponding numeric grade (that is, Grade 2H = Grade 2) except for the higher guaranteed minimum UTS, and may always be certified as meeting the requirements of its corresponding numeric grade. Grades 2H, 7H, 16H, and 26H are intended primarily for pressure vessel use.

1.2 Pipe 8 in. NPS (nominal pipe size) and larger is most frequently custom made for an order. In such cases, the purchaser carefully should consider the applicability of this specification. Since the pipe is custom made, the purchaser may choose a wall thickness other than those in Table 1 to meet specific operating conditions. The purchaser may also be better served to specify only the portions of this specification that are required to meet the operating conditions (for example, annealing, flattening test, chemistry, properties, etc.).

TABLE 1 Dimensions of PipeNote 1-Schedule sizes conform to ANSI/ASME B 36.19M-1985 (for "S" sizes) or B 36.10 (for non-S sizes).Note 2-The decimal thickness listed for the respective pipe sizes represent their nominal wall dimensions.

NPS Desig. Outside Dia. Nominal Wall Thickness
  Schedule 5S

A

Schedule 5

A

Schedule 10S

A

Schedule 10

A

Schedule 40S Schedule 40 Schedule 80S Schedule 80
in mm in mm in mm in mm in mm in mm in mm in mm in mm

1/8 

0.405 10.29 x x x x 0.049 1.24 0.049 1.24 0.068 1.73 0.068 1.73 0.095 2.41 0.095 2.41

1/4 

0.540 13.72 x x x x 0.065 1.65 0.065 1.65 0.088 2.24 0.088 2.24 0.119 3.02 0.119 3.02

3/8 

0.675 17.15 x x x x 0.065 1.65 0.065 1.65 0.091 2.31 0.091 2.31 0.126 3.20 0.126 3.20

1/2 

0.840 21.34 0.065 1.65 0.065 1.65 0.083 2.11 0.083 2.11 0.109 2.77 0.109 2.77 0.147 3.73 0.147 3.73

3/4 

1.050 26.67 0.065 1.65 0.065 1.65 0.083 2.11 0.083 2.11 0.113 2.87 0.113 2.87 0.154 3.91 0.154 3.91
1 1.315 33.40 0.065 1.65 0.065 1.65 0.109 2.77 0.109 2.77 0.133 3.38 0.133 3.38 0.179 4.55 0.179 4.55
1-

1/4 

1.660 42.16 0.065 1.65 0.065 1.65 0.109 2.77 0.109 2.77 0.140 3.56 0.140 3.56 0.191 4.85 0.191 4.85
1-

1/2 

1.900 48.26 0.065 1.65 0.065 1.65 0.109 2.77 0.109 2.77 0.145 3.68 0.145 3.68 0.200 5.08 0.200 5.08
2 2.375 60.32 0.065 1.65 0.065 1.65 0.109 2.77 0.109 2.77 0.154 3.91 0.154 3.91 0.218 5.54 0.218 5.54
2-

1/2 

2.875 73.02 0.083 2.11 0.083 2.11 0.120 3.05 0.120 3.05 0.203 5.16 0.203 5.16 0.276 7.01 0.276 7.01
3 3.500 88.90 0.083 2.11 0.083 2.11 0.120 3.05 0.120 3.05 0.216 5.49 0.216 5.49 0.300 7.62 0.300 7.62
3-

1/2 

4.000 101.60 0.083 2.11 0.083 2.11 0.120 3.05 0.120 3.05 0.226 5.74 0.226 5.74 0.318 8.08 0.318 8.08
4 4.500 114.30 0.083 2.11 0.083 2.11 0.120 3.05 0.120 3.05 0.237 6.02 0.237 6.02 0.337 8.56 0.337 8.56
5 5.563 141.30 0.109 2.77 0.109 2.77 0.134 3.40 0.134 3.40 0.258 6.55 0.258 6.55 0.375 9.53 0.375 9.53
6 6.625 168.27 0.109 2.77 0.109 2.77 0.134 3.40 0.134 3.40 0.280 7.11 0.280 7.11 0.432 10.97 0.432 10.97
8 8.625 219.07 0.109 2.77 0.109 2.77 0.148 3.76 0.148 3.76 0.322 8.18 0.322 8.18 0.500 12.70 0.500 12.70
10 10.75 273.05 0.134 3.40 0.134 3.40 0.165 4.19 0.165 4.19 0.365 9.27 0.365 9.27 0.500 12.70 0.594 15.09
12 12.75 323.85 0.156 3.96 0.156 3.96 0.180 4.57 0.180 4.57 0.375 9.53 0.406 10.31 0.500 12.70 0.688 17.48
14 14.00 355.60 0.156 3.96 0.156 3.96 0.188 4.78 0.250 6.35 x x 0.438 11.13 x x 0.750 19.05
16 16.00 406.40 0.165 4.19 0.165 4.19 0.188 4.78 0.250 6.35 x x 0.500 12.70 x x 0.844 21.44
18 18.00 457.20 0.165 4.19 0.165 4.19 0.188 4.78 0.250 6.35 x x 0.562 14.27 x x 0.938 23.83
20 20.00 508.00 0.188 4.78 0.188 4.78 0.218 5.54 0.250 6.35 x x 0.594 15.09 x x 1.031 26.19
22 22.00 558.80 0.188 4.78 0.188 4.78 0.218 5.54 0.250 6.35 x x x x x x 1.125 28.58
24 24.00 609.60 0.218 5.54 0.218 5.54 0.250 6.35 0.250 6.35 x x 0.688 17.48 x x 1.219 30.96
26 26.00 660.40 x x x x x x 0.312 7.92 x x x x x x x x
28 28.00 711.20 x x x x x x 0.312 7.92 x x x x x x x x
30 30.00 762.00 0.250 6.35 0.250 6.35 0.312 7.92 0.312 7.92 x x x x x x x x
32 32.00 812.80 x x x x x x 0.312 7.92 x x 0.688 17.48 x x x x
34 34.00 863.60 x x x x x x 0.312 7.92 x x 0.688 17.48 x x x x
36 36.00 914.40 x x x x x x 0.312 7.92 x x 0.750 19.05 x x x x

A Threading not permitted in accordance with ANSI B.1.20.1.

1.3 Optional supplementary requirements are provided for pipe where a greater degree of testing is desired. These supplementary requirements may be invoked by the purchaser, when desired, by specifying in the order.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service. Welded pipe shall be... View More

Document History

November 15, 2023
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 1, 2019
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows:...
November 1, 2014
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows:...
ASTM B862-13a
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows:...
June 1, 2013
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows:...
May 1, 2009
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
September 1, 2006
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
September 1, 2006
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
June 1, 2006
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 33 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 10, 2001
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 10, 2001
Standard Specification for Titanium and Titanium Alloy Welded Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
Advertisement