ASTM International - ASTM F3007-13

Standard Test Method for Ball Drop Impact Resistance of Laminated Architectural Flat Glass

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2013
Status: inactive
Page Count: 4
ICS Code (Glass in building): 81.040.20
significance And Use:

5.1 The impact performance of laminated glass varies with the glass ply thickness, type, and kind as well as the thickness and type of interlayer used in the overall... View More

scope:

1.1 This test method covers the destructive ball drop testing of laminated flat glass products intended for use in architectural glazing applications.

1.2 This test method is intended for use as an in-plant quality control test to evaluate the impact performance of laminated flat glass when a 2.3 kg, 83 mm diameter smooth solid steel ball is dropped from a user selected height.

1.3 This test method is not a substitute for safety glazing test requirements of ANSI Z97.1 or CPSC 16 CFR 1201.

1.4 This test method is applicable to symmetrical and asymmetrical annealed, heat-strengthened, chemically strengthened, fully tempered laminated architectural flat glass including but not limited to: float, patterned, sheet, sand-blasted, grooved, and fritted.

1.5 The values stated in SI units are to be regarded as standard. No other units of measure are included in this standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Some specific hazards statements are given in Section 7 on Hazards.

Document History

October 1, 2024
Standard Test Method for Ball Drop Impact Resistance of Laminated Architectural Flat Glass
1.1 This test method covers the destructive ball drop testing of laminated flat glass products intended for use in architectural glazing applications. 1.2 This test method is intended for use as an...
April 15, 2019
Standard Test Method for Ball Drop Impact Resistance of Laminated Architectural Flat Glass
1.1 This test method covers the destructive ball drop testing of laminated flat glass products intended for use in architectural glazing applications. 1.2 This test method is intended for use as an...
ASTM F3007-13
August 1, 2013
Standard Test Method for Ball Drop Impact Resistance of Laminated Architectural Flat Glass
1.1 This test method covers the destructive ball drop testing of laminated flat glass products intended for use in architectural glazing applications. 1.2 This test method is intended for use as an...
Advertisement