ASTM International - ASTM C27-98(2013)
Standard Classification of Fireclay and High-Alumina Refractory Brick
| Organization: | ASTM International |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Refractories): | 81.080 |
significance And Use:
3.1 Alumina-silica refractory brick is produced from various combinations of alumina and silica-containing materials. These bricks can vary in chemical composition from almost 100 % alumina and... View More
scope:
1.1 This classification covers machine-made fireclay and high-alumina refractory brick, and its purpose is to set forth the various classes and types of these materials in accordance with their normal and characteristic properties, which are important in their use.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History