ASTM International - ASTM C1222-13
Standard Practice for Evaluation of Laboratories Testing Hydraulic Cement
| Organization: | ASTM International |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
significance And Use:
4.1 The testing of hydraulic cement is an important element in obtaining quality construction. A testing laboratory must be selected with care.
4.2 A testing laboratory shall be deemed... View More
scope:
1.1 This practice covers the technical training and experience of laboratory testing personnel and identifies the minimum technical requirements for laboratory equipment used in testing of hydraulic cement as prescribed by ASTM.
1.2 This practice provides minimum criteria for evaluating the capability of a laboratory to perform chemical or physical tests listed in the various specifications on hydraulic cement (see Note 1).
Note 1-Relevant hydraulic cement specifications are Specifications C91, C150, C595, C845, and Performance Specification C1157.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History