ASTM International - ASTM C219-13a
Standard Terminology Relating to Hydraulic Cement
| Organization: | ASTM International |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
significance And Use:
3.1 In definitions of cements, ingredients are cited only when they are inherent to the definition, for example portland-pozzolan cement. For ingredients and their quantity limits, if any, that... View More
scope:
1.1 This terminology defines terms relating to hydraulic cements, their components, characteristics, properties, and the testing thereof. Some terms may have wider application than just to hydraulic cement.
1.2 See individual standards for terms applicable primarily therein, including meanings that may be more restrictive than those given here, and for explanations and descriptions of terms as they apply to those standards.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.