ASTM International - ASTM E2430/E2430M-13

Standard Specification For Expanded Polystyrene (“EPS”) Thermal Insulation Boards For Use In Exterior Insulation and Finish Systems (“EIFS”)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2013
Status: inactive
Page Count: 2
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS).

1.2 EIFS producers may have requirements in addition to, or different than, those in this specification.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Specification for Expanded Polystyrene ("EPS") Thermal Insulation Boards for Use in Exterior Insulation and Finish Systems ("EIFS") and EIFS with Drainage
1.1 This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS) and EIFS with drainage. 1.2 EIFS and EIFS with...
April 1, 2019
Standard Specification for Expanded Polystyrene (“EPS”) Thermal Insulation Boards for Use in Exterior Insulation and Finish Systems (“EIFS”)
1.1 This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS). 1.2 EIFS producers may have requirements in...
September 1, 2018
Standard Specification for Expanded Polystyrene (“EPS”) Thermal Insulation Boards for Use in Exterior Insulation and Finish Systems (“EIFS”)
1.1 This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS). 1.2 EIFS producers may have requirements in...
ASTM E2430/E2430M-13
September 1, 2013
Standard Specification For Expanded Polystyrene (“EPS”) Thermal Insulation Boards For Use In Exterior Insulation and Finish Systems (“EIFS”)
1.1 This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS). 1.2 EIFS producers may have requirements in...
Advertisement