ASTM International - ASTM F1005-91(2013)

Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 19
ICS Code (Ventilation and air-conditioning systems): 91.140.30
significance And Use:

3.1 Standard nomenclature shall be used to facilitate communication between designers, suppliers, and users of HVAC ventilation ductwork components.

3.2 Standard design parameters shall be... View More

scope:

1.1 This practice covers the identification of design configurations and descriptive nomenclature for sheetmetal HVAC ductwork shapes frequently used in shipbuilding. This practice also covers parametric dimensions of these shapes. (See Table 1.)

TABLE 1 HVAC Standard Nomenclature and Numbering System

1. 

Straight:

 1.1 Straight-round
 1.2 Straight-flat oval
 1.3 Straight-rectangular
2. 

Offset:

 2.1 Offset-round
 2.2.1 Offset-flat oval-long axis
 2.2.2 Offset-flat oval-short axis
 2.3.1 Offset-rectangular-without splitters
 2.3.2 Offset-rectangular-with splitters
 2.4.1 Offset-ogee-without splitters
 2.4.2 Offset-ogee-with splitters
 2.5.1 Offset-rectangular reducing-without
 splitters
 2.5.2 Offset-rectangular reducing-with splitters
3. 

Elbow:

 3.1 Elbow-round
 3.2.1 Elbow-flat oval-long axis
 3.2.2 Elbow-flat oval-short axis
 3.3.1 Elbow-rectangular-without splitters
 3.3.2 Elbow-rectangular-with splitters
 3.4.1 Elbow-rectangular reducing-without
 splitters
 3.4.2 Elbow-rectangular reducing-with splitters
 3.5.1 Elbow-rectangular transition-without
 splitters
 3.5.2 Elbow-rectangular transition-with splitters
4. 

Vaned Turn:

 4.1 Vaned turn
5. 

Reducer:

 5.1 Reducer-round
 5.2 Reducer-flat oval
 5.3 Reducer-rectangular
6. 

Transition and Bellmouth:

 6.1 Transition-flat oval to round
 6.2 Transition-rectangular to round
 6.3 Transition-rectangular to flat oval
 6.4 Transition-rectangular to radius corner
 6.5 Transition-radius corner to flat oval
 6.6.1 Bellmouth-round
 6.6.2 Bellmouth-rectangular
7. 

Branch:

 7.1.1 Branch-round-on equal diameter round
 7.1.2 Branch-round-on larger diameter round
 7.1.3 Branch-round-on round reducer
 7.1.4 Branch-round-on rectangular straight
 7.1.5 Branch-round-on rectangular reducer
 7.1.6 Branch-round "Y"
 7.1.7 Branch-rectangular to round-"Y"
 7.2.1 Branch-rectangular-on rectangular straight
 7.2.2 Branch-rectangular-on rectangular reducer

1.2 This practice does not cover the location of seams or joints within a shape or the method of joining shapes together.

1.3 Since this practice is not measurement sensitive, it is applicable whether inch-pound or SI metric dimensions are used.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
1.1 This practice covers the identification of design configurations and descriptive nomenclature for sheetmetal HVAC ductwork shapes frequently used in shipbuilding. This practice also covers...
December 1, 2019
Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
1.1 This practice covers the identification of design configurations and descriptive nomenclature for sheetmetal HVAC ductwork shapes frequently used in shipbuilding. This practice also covers...
ASTM F1005-91(2013)
October 1, 2013
Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
1.1 This practice covers the identification of design configurations and descriptive nomenclature for sheetmetal HVAC ductwork shapes frequently used in shipbuilding. This practice also covers...
December 1, 2007
Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
1.1 This practice covers the identification of design configurations and descriptive nomenclature for sheetmetal HVAC ductwork shapes frequently used in shipbuilding. This practice also covers...
January 1, 1997
Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
1.1 This practice covers the identification of design configurations and descriptive nomenclature for sheetmetal HVAC ductwork shapes frequently used in shipbuilding. This practice also covers...
January 1, 1997
Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
A description is not available for this item.
July 15, 1991
Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
1.1 This practice covers the identification of design configurations and descriptive nomenclature for sheetmetal HVAC ductwork shapes frequently used in shipbuilding. This practice also covers...
Advertisement