ASTM International - ASTM C1765-13

Standard Specification for Steel Fiber Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 September 2013
Status: inactive
Page Count: 6
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers steel fiber reinforced concrete pipe (SFRCP) of internal diameters 12 - 48 in., intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of culverts.

Note 1-Experience has shown that the successful performance of this product depends upon the proper selection of the pipe strength, the type of bedding and backfill, the care that the installation conforms to the construction specifications, and provision for adequate inspection at the construction site. This specification does not include requirements for bedding, backfill, the relation ship between field load conditions and the strength designation of pipe, or durability under unusual environmental conditions. These requirements should be included in the project specification.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification establishes the requirements for steel fiber reinforced concrete pipe (SFRCP) of internal diameters 12-48 in., to be used in the conveyance of sewage, industrial wastes, and... View More

Document History

February 15, 2025
Standard Specification for Steel Fiber Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers steel fiber reinforced concrete pipe (SFRCP) intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of culverts....
April 1, 2024
Standard Specification for Steel Fiber Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers steel fiber reinforced concrete pipe (SFRCP) intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of culverts....
July 15, 2019
Standard Specification for Steel Fiber Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers steel fiber reinforced concrete pipe (SFRCP) of internal diameters 12 - 48 in., intended to be used for the conveyance of sewage, industrial wastes, and storm water and...
October 1, 2018
Standard Specification for Steel Fiber Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers steel fiber reinforced concrete pipe (SFRCP) of internal diameters 12 - 48 in., intended to be used for the conveyance of sewage, industrial wastes, and storm water and...
November 1, 2016
Standard Specification for Steel Fiber Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers steel fiber reinforced concrete pipe (SFRCP) of internal diameters 12 - 48 in., intended to be used for the conveyance of sewage, industrial wastes, and storm water and...
ASTM C1765-13
September 15, 2013
Standard Specification for Steel Fiber Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers steel fiber reinforced concrete pipe (SFRCP) of internal diameters 12 - 48 in., intended to be used for the conveyance of sewage, industrial wastes, and storm water and...
Advertisement