ASTM International - ASTM A703/A703M-13a
Standard Specification for Steel Castings, General Requirements, for Pressure-Containing Parts
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification2 covers a group of common requirements that, unless otherwise specified in an individual specification, shall apply to steel castings for pressure-containing parts under each of the following ASTM specifications:
| Title of Specification | ASTM Designation | |
| Steel Castings, Carbon, Suitable for Fusion Welding, | A216/A216M | |
| for High-Temperature Service | ||
| Steel Castings, Martensitic Stainless and Alloy, for | A217/A217M | |
| Pressure-Containing Parts, Suitable for High- | ||
| Temperature Service | ||
| Castings, Austenitic, Austenitic-Ferritic (Duplex), | A351/A351M | |
| Pressure-Containing Parts | ||
| Steel Castings, Ferritic and Martensitic, for Pressure- | A352/A352M | |
| Containing Parts, Suitable for Low-Temperature | ||
| Service | ||
| Steel Castings, Alloy, Specially Heat-Treated, for | A389/A389M | |
| Pressure-Containing Parts, Suitable for High- | ||
| Temperature Service | ||
| Steel Castings Suitable for Pressure Service | A487/A487M | |
| Castings, Iron-Nickel-Chromium | A990 | |
| Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts | A995/A995M | |
1.2 This specification also covers a group of supplementary requirements which may be applied to the above specifications as indicated therein. These are provided for use when additional testing or inspection is desired and apply only when specified individually by the purchaser in the order.
1.3 In case of conflict between the requirements of the individual specification and this general specification, the former shall prevail.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers steel castings, general requirements, for pressure-containing parts. The steel shall be made by open-hearth or electric-furnace process, with or without separate refining... View More
Document History