ASTM International - ASTM E11-13

Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 9
ICS Code (Particle size analysis. Sieving): 19.120
scope:

1.1 This document specifies the technical requirements for; the woven wire test sieve cloth (sieve cloth) used in test sieves, the construction of test sieves, standard and non-standard test sieve frame sizes, and test procedures used to inspect sieve cloth and the test sieves. This Specification applies to test sieves manufactured with sieve cloth having a nominal aperture size ranging from 125 millimetres (mm) down to 20 micrometres (μm).

1.2 Additional reference information can be found in Specifications E161, E323, E2016, and in Test Methods C430 and E2427.

1.3 The values stated in SI units shall be considered standard for the dimensions of the sieve cloth openings and the wire diameters used in the sieve cloth. The values stated in inch-pound units shall be considered standard with regard to the sieve frames, pans, and covers.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for design and construction of testing sieves using a medium of woven wire cloth mounted in a frame for use in testing for the classification of... View More

Document History

February 1, 2024
Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves
1.1 This document specifies the technical requirements for; the woven wire test sieve cloth (sieve cloth) used in test sieves, the construction of test sieves, standard and non-standard test sieve...
February 1, 2022
Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves
1.1 This document specifies the technical requirements for; the woven wire test sieve cloth (sieve cloth) used in test sieves, the construction of test sieves, standard and non-standard test sieve...
April 1, 2020
Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves
1.1 This document specifies the technical requirements for; the woven wire test sieve cloth (sieve cloth) used in test sieves, the construction of test sieves, standard and non-standard test sieve...
April 1, 2017
Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves
1.1 This document specifies the technical requirements for; the woven wire test sieve cloth (sieve cloth) used in test sieves, the construction of test sieves, standard and non-standard test sieve...
August 1, 2016
Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves
1.1 This document specifies the technical requirements for; the woven wire test sieve cloth (sieve cloth) used in test sieves, the construction of test sieves, standard and non-standard test sieve...
March 15, 2015
Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves
1.1 This document specifies the technical requirements for; the woven wire test sieve cloth (sieve cloth) used in test sieves, the construction of test sieves, standard and non-standard test sieve...
ASTM E11-13
October 1, 2013
Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves
This specification covers the requirements for design and construction of testing sieves using a medium of woven wire cloth mounted in a frame for use in testing for the classification of materials...
May 1, 2009
Standard Specification for Wire Cloth and Sieves for Testing Purposes
This specification covers the requirements for design and construction of testing sieves using a medium of woven wire cloth mounted in a frame for use in testing for the classification of materials...
May 1, 2009
Standard Specification for Woven Wire Test Sieve Cloth and Test Sieves
The ASTM E11-09 Revision of the ASTM E 11 specification provides a complete ‘re-writing’ of the specification; aligning it more closely with ISO 3310. It covers the requirements for the sieve cloth...
May 1, 2004
Standard Specification for Wire Cloth and Sieves for Testing Purposes
1.1 This specification covers the requirements for design and construction of testing sieves using a medium of woven wire cloth mounted in a frame for use in testing for the classification of...
May 10, 2001
Standard Specification for Wire Cloth and Sieves for Testing Purposes
1.1 This specification covers the requirements for design and construction of testing sieves using a medium of woven wire cloth mounted in a frame for use in testing for the classification of...
May 10, 2001
Standard Specification for Wire Cloth and Sieves for Testing Purposes
1.1 This specification covers the requirements for design and construction of testing sieves using a medium of woven wire cloth mounted in a frame for use in testing for the classification of...
Advertisement