ASTM International - ASTM B606/B606M-08e1

Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 4
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating (GA3) for use in overhead electrical conductors.

1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27 to 4.82 mm inclusive.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Document History

October 1, 2023
Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating (GA3) for use in overhead electrical conductors. 1.2 This specification covers...
October 1, 2022
Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating (GA3) for use in overhead electrical conductors. 1.2 This specification covers...
March 1, 2019
Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating (GA3) for use in overhead electrical conductors. 1.2 This specification covers...
October 1, 2016
Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
This specification covers the standard requirements for round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating used for mechanical reinforcement in the manufacture...
ASTM B606/B606M-08e1
November 1, 2008
Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
1.1 This specification covers round, high-strength, zinc-coated (galvanized), steel core wire with Class A zinc coating (GA3) for use in overhead electrical conductors. 1.2 This specification covers...
Advertisement