ASTM International - ASTM B958/B958M-08e1

Standard Specification for Extra-High-Strength and Ultra-High-Strength Class A Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 5
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers round, extra-high-strength, and ultra-high-strength, Class A coated zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire for use in Overhead Electrical Conductors.

1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27 to 4.82 mm inclusive .

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2023
Standard Specification for Extra-High-Strength and Ultra-High-Strength Class A Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, extra-high-strength, and ultra-high-strength, Class A coated zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire for use in Overhead Electrical...
October 1, 2022
Standard Specification for Extra-High-Strength and Ultra-High-Strength Class A Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, extra-high-strength, and ultra-high-strength, Class A coated zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire for use in Overhead Electrical...
March 1, 2019
Standard Specification for Extra-High-Strength and Ultra-High-Strength Class A Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, extra-high-strength, and ultra-high-strength, Class A coated zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire for use in Overhead Electrical...
December 1, 2016
Standard Specification for Extra-High-Strength and Ultra-High-Strength Class A Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, extra-high-strength, and ultra-high-strength, Class A coated zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire for use in Overhead Electrical...
ASTM B958/B958M-08e1
November 1, 2008
Standard Specification for Extra-High-Strength and Ultra-High-Strength Class A Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, extra-high-strength, and ultra-high-strength, Class A coated zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire for use in Overhead Electrical...
Advertisement