ASTM International - ASTM A409/A409M-13

Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification2 covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered are NPS 14 to 30 with extra light (Schedule 5S) and light (Schedule 10S) wall thicknesses. Table X1.1 shows the wall thickness of Schedule 5S and 10S pipe. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.2 Several grades of alloy steel are covered as indicated in Table 1.

1.3 Optional supplementary requirements are provided. These call for additional tests to be made, and when desired shall be stated in the order, together with the number of such tests required.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as nominal diameter, size, and nominal size.

abstract:

This guide covers standard specification for straight seam or spinal seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature... View More

Document History

March 1, 2024
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification2 covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes...
November 1, 2019
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification2 covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes...
March 1, 2015
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification2 covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes...
October 1, 2014
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification2 covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes...
ASTM A409/A409M-13
October 1, 2013
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification2 covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes...
October 1, 2009
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered...
December 15, 2008
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered...
March 1, 2008
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered...
September 1, 2005
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered...
March 10, 2001
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered...
March 10, 2001
Standard Specification for Welded Large Diameter Austenitic Steel Pipe for Corrosive or High-Temperature Service
1.1 This specification covers straight seam or spiral seam electric-fusion-welded, light-wall, austenitic chromium-nickel alloy steel pipe for corrosive or high-temperature service. The sizes covered...
Advertisement