ASTM International - ASTM A6/A6M-13a

Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 63
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars, plates, shapes, and sheet piling covered by each of the following product specifications issued by ASTM:

ASTM
Designation

3

Title of Specification
A36/A36M Carbon Structural Steel
A131/A131M Structural Steel for Ships
A242/A242M High-Strength Low-Alloy Structural Steel
A283/A283M Low and Intermediate Tensile Strength Carbon Steel Plates
A328/A328M Steel Sheet Piling
A514/A514M High-Yield Strength, Quenched and Tempered Alloy Steel Plate Suitable for Welding
A529/A529M High-Strength Carbon-Manganese Steel of Structural Quality
A572/A572M High-Strength Low-Alloy Columbium-Vanadium Steel
A573/A573M Structural Carbon Steel Plates of Improved Toughness
A588/A588M High-Strength Low-Alloy Structural Steel with 50 ksi (345 MPa) Minimum Yield Point to 4 in. [100 mm] Thick
A633/A633M Normalized High-Strength Low-Alloy Structural Steel Plates
A656/A656M Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
A690/A690M High-Strength Low-Alloy Steel H-Piles and Sheet Piling for Use in Marine Environments
A709/A709M Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Structural Steel Plates for Bridges
A710/A710M Age-Hardening Low-Carbon Nickel-Copper-Chromium-Mo-
lybdenum-Columbium Alloy Structural Steel Plates
A769/A769M Carbon and High-Strength Electric Resistance Welded Steel Structural Shapes
A786/A786M Rolled Steel Floor Plates
A827/A827M Plates, Carbon Steel, for Forging and Similar Applications
A829/A829M Plates, Alloy Steel, Structural Quality
A830/A830M Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
A857/A857M Steel Sheet Piling, Cold Formed, Light Gage
A871/A871M High-Strength Low-Alloy Structural Steel Plate With Atmospheric Corrosion Resistance
A913/A913M High-Strength Low-Alloy Steel Shapes of Structural Quality, Produced by Quenching and Self-Tempering Process (QST)
A871/A871M High-Strength Low-Alloy Structural Steel Plate With Atmospheric Corrosion Resistance
A945/A945M High-Strength Low-Alloy Structural Steel Plate with Low Carbon and Restricted Sulfur for Improved Weldability, Formability, and Toughness
A950/A950M Fusion Bonded Epoxy-Coated Structural Steel H-Piles and Sheet Piling
A992/A992M Steel for Structural Shapes for Use in Building Framing
A1043/A1043M Structural Steel with Low Yield to Tensile Ratio for Use in Buildings
A1066/A1066M High-Strength Low-Alloy Structural Steel Plate Produced by Thermo-Mechanical Controlled Process (TMCP)

1.2 Annex A1 lists permitted variations in dimensions and mass (Note 1) in SI units. The values listed are not exact conversions of the values in Tables 1 to 31 inclusive but are, instead, rounded or rationalized values. Conformance to Annex A1 is mandatory when the "M" specification designation is used.

Note 1-The term "weight" is used when inch-pound units are the standard; however, under SI, the preferred term is "mass."

1.3 Annex A2 lists the dimensions of some shape profiles.

1.4 Appendix X1 provides information on coil as a source of structural products.

1.5 Appendix X2 provides information on the variability of tensile properties in plates and structural shapes.

1.6 Appendix X3 provides information on weldability.

1.7 Appendix X4 provides information on cold bending of plates, including suggested minimum inside radii for cold bending.

1.8 This general requirements specification also covers a group of supplementary requirements that are applicable to several of the above product specifications as indicated therein. Such requirements are provided for use where additional testing or additional restrictions are required by the purchaser, and apply only where specified individually in the purchase order.

1.9 In case of any conflict in requirements, the requirements of the applicable product specification prevail over those of this general requirements specification.

1.10 Additional requirements that are specified in the purchase order and accepted by the supplier are permitted, provided that such requirements do not negate any of the requirements of this general requirements specification or the applicable product specification.

1.11 For purposes of determining conformance with this general requirements specification and the applicable product specification, values are to be rounded to the nearest unit in the right-hand place of figures used in expressing the limiting values in accordance with the rounding method of Practice E29.

1.12 The text of this general requirements specification contains notes or footnotes, or both, that provide explanatory material. Such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.

1.13 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other, without combining values in any way.

1.14 This general requirements specification and the applicable product specification are expressed in both inch-pound units and SI units; however, unless the order specifies the applicable "M" specification designation (SI units), the structural product is furnished to inch-pound units.

1.15 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or... View More

Document History

April 1, 2026
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
January 1, 2026
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
August 15, 2024
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
May 1, 2024
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
March 1, 2024
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2023
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 15, 2022
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2021
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
September 1, 2019
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2017
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
September 1, 2017
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 15, 2016
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
May 1, 2016
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
May 1, 2014
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
ASTM A6/A6M-13a
October 1, 2013
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
May 1, 2013
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2012
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
March 1, 2012
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
April 1, 2011
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or...
October 1, 2010
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or...
April 1, 2010
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or...
April 1, 2009
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2008
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
March 1, 2008
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
March 1, 2007
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
Advertisement