ASTM International - ASTM D4756-13

Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 12
ICS Code (Construction technology): 91.200
scope:

1.1 This practice covers the minimum requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all applications, refer also to the specific manufacturer's instructions for installation.

1.2 This practice covers aspects of installation relating to effectiveness and durability in service.

1.3 The various application systems are located in the following sections of this practice:

Substrate, Surface Preparation Section 8
Application of Horizontal Siding Section 9
Application of Vertical Siding Section 10
Application of Soffits and Fascia Section 11
Special Details Section 12

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This practice covers the minimum requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. This practice... View More

Document History

January 15, 2021
Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit (Withdrawn 2023)
1.1 This practice covers the basic requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all...
February 1, 2015
Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit
1.1 This practice covers the basic requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all...
ASTM D4756-13
October 1, 2013
Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit
1.1 This practice covers the minimum requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all...
April 1, 2006
Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit
1.1 This practice covers the minimum requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all...
July 10, 2003
Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit
1.1 This practice covers the minimum requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all...
November 10, 2002
Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit
1.1 This practice covers the minimum requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all...
April 10, 2002
Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit
1.1 This practice covers the minimum requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all...
January 1, 1996
Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit
1.1 This practice covers the minimum requirements for and the methods of installation of rigid vinyl siding, soffits, and accessories on the exterior wall and soffit areas of buildings. In all...
Advertisement