ASTM International - ASTM C1002-07(2013)
Standard Specification for Steel Self-Piercing Tapping Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Wood Studs or Steel Studs
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers steel self-piercing tapping screws for use in fastening gypsum panel products and metal plaster bases to cold-formed steel studs less than 0.033 in. (0.84 mm) in thickness and wood members and for fastening gypsum panel products to gypsum board.
1.2 This specification also covers test methods for determining performance requirements and physical properties.
1.3 The values stated in inch-pound units are to be regarded as the standard. The SI (metric) values given in parentheses are approximate and are for information only.
1.4 The following safety hazards caveat pertains only to the test methods described in this specification:
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers steel self-piercing tapping screws for use in fastening gypsum panel products and metal plaster bases to cold-formed steel studs and wood members and for fastening gypsum... View More
Document History