ASTM International - ASTM D2156-09(2013)

Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 4
ICS Code (Liquid fuels): 75.160.20
significance And Use:

5.1 This test method provides a means of controlling smoke production in home heating equipment to an acceptable level. Excessive smoke density adversely affects efficiency by heat-exchanger... View More

scope:

1.1 This test method covers the evaluation of smoke density in the flue gases from burning distillate fuels. It is intended primarily for use with home heating equipment burning kerosine or heating oils. It can be used in the laboratory or in the field to compare fuels for clean burning or to compare heating equipment.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.2.1 Arbitrary and relative units are also used.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2024
Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels
5.1 This test method provides a means of controlling smoke production in home heating equipment to an acceptable level. Excessive smoke density adversely affects efficiency by heat-exchanger fouling....
October 1, 2018
Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels
5.1 This test method provides a means of controlling smoke production in home heating equipment to an acceptable level. Excessive smoke density adversely affects efficiency by heat-exchanger fouling....
ASTM D2156-09(2013)
October 1, 2013
Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels
5.1 This test method provides a means of controlling smoke production in home heating equipment to an acceptable level. Excessive smoke density adversely affects efficiency by heat-exchanger fouling....
December 1, 2009
Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels
1.1 This test method covers the evaluation of smoke density in the flue gases from burning distillate fuels. It is intended primarily for use with home heating equipment burning kerosine or heating...
December 1, 2008
Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels
This test method provides a means of controlling smoke production in home heating equipment to an acceptable level. Excessive smoke density adversely affects efficiency by heat-exchanger fouling....
November 1, 2003
Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels
This test method provides a means of controlling smoke production in home heating equipment to an acceptable level. Excessive smoke density adversely affects efficiency by heat-exchanger fouling....
April 10, 1999
Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels
1.1 This test method covers the evaluation of smoke density in the flue gases from burning distillate fuels. It is intended primarily for use with home heating equipment burning kerosine or heating...
January 1, 1980
Standard Test Method for Smoke Density in Flue Gases from Burning Distillate Fuels
A description is not available for this item.
January 1, 1965
Standard Test Method for Smoke Density In The Flue Gases From Distillate Fuels
A description is not available for this item.
Advertisement