ASTM International - ASTM F2730/F2730M-13

Standard Specification for Silicon Nitride Cylindrical Bearing Rollers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 7
ICS Code (Rolling bearings): 21.100.20
scope:

1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride rollers Classes I, II, and III to be used for cylindrical roller bearings.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

May 1, 2018
Standard Specification for Silicon Nitride Cylindrical Bearing Rollers
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride rollers Classes I, II, and III to be used for cylindrical...
April 1, 2018
Standard Specification for Silicon Nitride Cylindrical Bearing Rollers
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride rollers Classes I, II, and III to be used for cylindrical...
March 15, 2014
Standard Specification for Silicon Nitride Cylindrical Bearing Rollers
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride rollers Classes I, II, and III to be used for cylindrical...
ASTM F2730/F2730M-13
October 1, 2013
Standard Specification for Silicon Nitride Cylindrical Bearing Rollers
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride rollers Classes I, II, and III to be used for cylindrical...
June 1, 2011
Standard Specification for Silicon Nitride Cylindrical Bearing Rollers
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride rollers Classes I, II, and III to be used for cylindrical...
November 15, 2008
Standard Specification for Silicon Nitride Cylindrical Bearing Rollers
1.1 This specification covers the establishment of the basic quality, physical/mechanical property, and test requirements for silicon nitride rollers Classes I, II, and III to be used for cylindrical...
Advertisement