ASTM International - ASTM G195-13a

Standard Guide for Conducting Wear Tests Using a Rotary Platform Abraser

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2013
Status: inactive
Page Count: 8
ICS Code (Mechanical testing): 19.060
significance And Use:

5.1 This test guide provides a means to quantify the abrasion resistance of material surfaces, and may be related to end-use performance, or used to comparatively rank material performance, or... View More

scope:

1.1 This guide covers and is intended to assist in establishing procedures for conducting wear tests of rigid or flexible materials utilizing the rotary platform abraser.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.2.1 Exception-Inch-pound units are used when stating rotational speed and determining coating thickness.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2022
Standard Guide for Conducting Wear Tests Using a Rotary Platform Abraser
5.1 This test guide provides a means to quantify the abrasion resistance of material surfaces, and may be related to end-use performance, or used to comparatively rank material performance, or both....
November 1, 2021
Standard Guide for Conducting Wear Tests Using a Rotary Platform Abraser
5.1 This test guide provides a means to quantify the abrasion resistance of material surfaces, and may be related to end-use performance, or used to comparatively rank material performance, or both....
October 1, 2018
Standard Guide for Conducting Wear Tests Using a Rotary Platform Abraser
5.1 This test guide provides a means to quantify the abrasion resistance of material surfaces, and may be related to end-use performance, or used to comparatively rank material performance, or both....
ASTM G195-13a
November 1, 2013
Standard Guide for Conducting Wear Tests Using a Rotary Platform Abraser
5.1 This test guide provides a means to quantify the abrasion resistance of material surfaces, and may be related to end-use performance, or used to comparatively rank material performance, or both....
July 1, 2013
Standard Guide for Conducting Wear Tests Using a Rotary Platform Abraser
5.1 This test guide provides a means to quantify the abrasion resistance of material surfaces, and may be related to end-use performance, or used to comparatively rank material performance, or both....
May 1, 2008
Standard Guide for Conducting Wear Tests Using a Rotary Platform, Double-Head Abraser
This test guide provides a means to quantify the abrasion resistance of material surfaces, and may be related to end-use performance, or used to comparatively rank material performance, or both. The...
Advertisement