ASTM International - ASTM A514/A514M-13

Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2013
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded bridges and other structures.

Note 1-All grades are not available in a maximum thickness of 6 in. [150 mm]. See Table 1 for thicknesses available in each grade.

1.2 If the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X 3 of Specification A6/A6M for information on weldability.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other, without combining values in any way.

abstract:

This specification covers high-yield, quenched, and tempered alloy steel plates for use in welded bridges and other structures. Plates shall be subjected to heat treatment to conform to the... View More

Document History

September 1, 2022
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded structures and other...
November 15, 2018
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded structures and other...
November 15, 2018
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded structures and other...
May 1, 2014
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded bridges and other...
ASTM A514/A514M-13
October 15, 2013
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded bridges and other...
October 1, 2009
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded bridges and other...
September 1, 2005
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded bridges and other...
September 10, 2000
Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
1.1 This specification covers quenched and tempered alloy steel plates of structural quality in thicknesses of 6 in. [150 mm] and under intended primarily for use in welded bridges and other...
Advertisement