ASTM International - ASTM A656/A656M-13

Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2013
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar applications. Steels that conform to this specification offer improved formability. These steels are normally furnished in the as-rolled condition. The type and strength grade furnished is as agreed upon between the manufacturer and the purchaser. The types and strength grades are shown in the tables.

1.2 The maximum thickness of plates shall be as follows:

Grade Plate Thickness, max,
in. [mm]
50 2 [50]
60 1

1/2 [40]

70 1 [25]
80 1 [25]
100

1/2 [13]


1.3 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification. See Appendix X3 of Specification A6/A6M for information on weldability.

1.4 For plates produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A6/A6M apply.

abstract:

This specification covers the three types and four strength grades of high strength low-alloy, hot rolled structural steel plate with improved formability. These steels are normally furnished in... View More

Document History

March 1, 2024
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot-rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
May 1, 2018
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot-rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
ASTM A656/A656M-13
October 15, 2013
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
November 1, 2012
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
November 1, 2012
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
May 1, 2012
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
December 1, 2011
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers three types and five strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
October 1, 2010
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
This specification covers the three types and four strength grades of high strength low-alloy, hot rolled structural steel plate with improved formability. These steels are normally furnished in the...
September 1, 2005
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers two types and four strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
September 1, 2005
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers two types and four strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
September 1, 2005
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers three types and four strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
April 10, 2003
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers two types and four strength grades of high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar...
September 10, 2000
Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
1.1 This specification covers high-strength low-alloy, hot rolled structural steel plate for use in truck frames, brackets, crane booms, rail cars, and similar applications. Steels that conform to...
Advertisement