ASTM International - ASTM B151/B151M-00

Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2000
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general application produced from Copper Alloy UNS Nos. C70600, C70620, C71500, C71520, C74500, C75200, C75700, C76400, C77000, and C79200.

1.1.1 Copper Alloys UNS Nos. C70620 and C71520 are for product intended for welding applications.

1.1.2 The values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

Note 1--Requirements for copper-nickel-zinc alloy wire appear in Specification B206/B206M.

Document History

April 1, 2020
Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar
1.1 This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general application produced from Copper Alloy UNS Nos. C70600, C70620, C71500, C71520,...
October 1, 2013
Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar
1.1 This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general application produced from Copper Alloy UNS Nos. C70600, C70620, C71500, C71520,...
October 1, 2011
Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar
1.1 This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general application produced from Copper Alloy UNS Nos. C70600, C70620, C71500, C71520,...
October 1, 2005
Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar
1.1 This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general application produced from Copper Alloy UNS Nos. C70600, C70620, C71500, C71520,...
ASTM B151/B151M-00
October 10, 2000
Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar
1.1 This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general application produced from Copper Alloy UNS Nos. C70600, C70620, C71500, C71520,...
Advertisement