ASTM International - ASTM F364-96(2002)

Standard Specification for Molybdenum Flattened Wire for Electron Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1996
Status: inactive
Page Count: 3
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers two types of molybdenum flattened wire up to 0.050 in. (1.27 mm) thick and up to 0.375 in. (9.52 mm) wide, specifically for use in electron tubes. The two grades have UNS numbers R03604 and R03603.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test method described in this specification (see 10.2). This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers two types of molybdenum flattened wire for electron tubes. These types are UNS R03604 and UNS R03603. The material shall conform to the prescribed limits of chemical... View More

Document History

February 1, 2025
Standard Specification for Molybdenum Flattened Wire for Electron Tubes?
1.1 This specification covers two types of molybdenum flattened wire up to 0.050 in. (1.27 mm) thick and up to 0.375?in. (9.52 mm) wide, specifically for use in electron tubes. The two grades have...
April 1, 2019
Standard Specification for Molybdenum Flattened Wire for Electron Tubes 
1.1 This specification covers two types of molybdenum flattened wire up to 0.050 in. (1.27 mm) thick and up to 0.375 in. (9.52 mm) wide, specifically for use in electron tubes. The two grades have...
June 1, 2014
Standard Specification for Molybdenum Flattened Wire for Electron Tubes 
1.1 This specification covers two types of molybdenum flattened wire up to 0.050 in. (1.27 mm) thick and up to 0.375 in. (9.52 mm) wide, specifically for use in electron tubes. The two grades have...
May 1, 2009
Standard Specification for Molybdenum Flattened Wire for Electron Tubes
1.1 This specification covers two types of molybdenum flattened wire up to 0.050 in. (1.27 mm) thick and up to 0.375 in. (9.52 mm) wide, specifically for use in electron tubes. The two grades have...
ASTM F364-96(2002)
June 10, 1996
Standard Specification for Molybdenum Flattened Wire for Electron Tubes
1.1 This specification covers two types of molybdenum flattened wire up to 0.050 in. (1.27 mm) thick and up to 0.375 in. (9.52 mm) wide, specifically for use in electron tubes. The two grades have...
June 10, 1996
Standard Specification for Molybdenum Flattened Wire for Electron Tubes
1.1 This specification covers two types of molybdenum flattened wire up to 0.050 in. (1.27 mm) thick and up to 0.375 in. (9.52 mm) wide, specifically for use in electron tubes. The two grades have...
Advertisement