ASTM International - ASTM F372-99
Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
| Organization: | ASTM International |
| Publication Date: | 10 May 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Sacks. Bags): | 55.080 |
scope:
1.1 This test method covers a rapid procedure for determining the rate of water vapor transmission of flexible barrier materials in film or sheet form. This test method is applicable to sheets and films up to 3 mm in thickness, consisting of single-layer or multilayer synthetic or natural polymers and metal foils including coated materials.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History