ASTM International - ASTM B151M-94

Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar [Metric] (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general applications produced from Copper Alloy UNS Nos. C70600, C71500, C74500, C75200, C75700, C76400, C77000 and C79200.

1.2 The values given in SI units are the standard.

1.3 This specification is the companion to inch-pound Specification B151.

Note 1-Requirements for copper-nickel-zinc alloy wire appear in Specification B206M.

Document History

ASTM B151M-94
January 1, 1994
Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar [Metric] (Withdrawn 2001)
1.1 This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general applications produced from Copper Alloy UNS Nos. C70600, C71500, C74500, C75200,...
Advertisement