ASTM International - ASTM G88-13
Standard Guide for Designing Systems for Oxygen Service
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
significance And Use:
4.1 Purpose of Guide G88-The purpose of this guide is to furnish qualified technical personnel with pertinent information for use in designing oxygen systems or assessing the safety of... View More
scope:
1.1 This guide applies to the design of systems for oxygen or oxygen-enriched service but is not a comprehensive document. Specifically, this guide addresses system factors that affect the avoidance of ignition and fire. It does not thoroughly address the selection of materials of construction for which Guides G63 and G94 are available, nor does it cover mechanical, economic or other design considerations for which well-known practices are available. This guide also does not address issues concerning the toxicity of nonmetals in breathing gas or medical gas systems.
Note 1-The American Society for Testing and Materials takes no position respecting the validity of any evaluation methods asserted in connection with any item mentioned in this guide. Users of this guide are expressly advised that determination of the validity of any such evaluation methods and data and the risk of use of such evaluation methods and data are entirely their own responsibility.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
1.3 This standard guide is organized as follows:
| Section Title | Section |
| Referenced Documents | 2 |
| ASTM Standards | 2.1 |
| ASTM Adjuncts | 2.2 |
| ASTM Manuals | 2.3 |
| NFPA Documents | 2.4 |
| CGA Documents | 2.5 |
| EIGA Documents | 2.6 |
| Terminology | 3 |
| Significance and Use | 4 |
| Purpose of G88 | 4.1 |
| Role of G88 | 4.2 |
| Use of G88 | 4.3 |
| Factors Affecting the Design for an Oxygen or Oxygen- Enriched System | 5 |
| General | 5.1 |
| Factors Recognized as Causing Fires | 5.2 |
| Temperature | 5.2.1 |
| Spontaneous Ignition | 5.2.2 |
| Pressure | 5.2.3 |
| Concentration | 5.2.4 |
| Contamination | 5.2.5 |
| Particle Impact | 5.2.6 |
| Heat of Compression | 5.2.7 |
| Friction and Galling | 5.2.8 |
| Resonance | 5.2.9 |
| Static Electric Discharge | 5.2.10 |
| Electrical Arc | 5.2.11 |
| Flow Friction | 5.2.12 |
| Mechanical Impact | 5.2.13 |
| Kindling Chain | 5.2.14 |
| Other Ignition Mechanisms | 5.2.15 |
| Test Methods | 6 |
| System Design Method | 7 |
| Overview | 7.1 |
| Final Design | 7.2 |
| Avoid Unnecessarily Elevated Temperatures | 7.3 |
| Avoid Unnecessarily Elevated Pressures | 7.4 |
| Design for System Cleanness | 7.5 |
| Avoid Particle Impacts | 7.6 |
| Minimize Heat of Compression | 7.7 |
| Avoid Friction and Galling | 7.8 |
| Avoid Corrosion | 7.9 |
| Avoid Resonance | 7.10 |
| Use Proven Hardware | 7.11 |
| Design to Manage Fires | 7.12 |
| Anticipate Indirect Oxygen Exposure | 7.13 |
| Minimize Available Fuel/Oxygen | 7.14 |
| Avoid Potentially Exothermic Material Combinations | 7.15 |
| Anticipate Common Failure Mechanism Consequences | 7.16 |
| Avoid High Surface-Area-to-Volu where Practical | 7.17 |
| Avoid Unnecessarily-Elevat | 7.18 |
| Anticipate Permutations from Intended System Design | 7.19 |
| Avoid Designs and Failure Scenarios that can Introduce Potential Flow Friction Ignition Hazards | 7.20 |
| Use Only the Most Compatible of Practical Materials and Designs | 7.21 |
| Provide Thorough Safety Training for All Personnel Working with Oxygen or Oxygen-Enriched Components or Systems, including Design, Cleaning, Assembly, Operations, and Maintenance as Applicable to Personnel | 7.22 |
| Miscellaneous | 7.23 |
| Examples | 8 |
| Key Words | 9 |
| References |
Document History