ASTM International - ASTM F2066/F2066M-13
Standard Specification for Wrought Titanium-15 Molybdenum Alloy for Surgical Implant Applications (UNS R58150)
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Surgical instruments and materials): | 11.040.30 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought titanium-15 molybdenum alloy to be used in the manufacture of surgical implants (1).2
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of each other. Combining values from the two systems may result in non-conformance with the standard.
Document History