ASTM International - ASTM E960-93(2013)

Standard Specification for Laboratory Glass Beakers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2013
Status: inactive
Page Count: 3
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification provides standard dimensional requirements for glass beakers suitable for general laboratory use.

Note 1-For packaging standards, choose among the following standards: Specification E920; Specification E921, Practice E1133. For sampling and testing refer to Specification E1157.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification provides standard dimensional requirements for glass beakers suitable for general laboratory use. The glass beakers are classified into types and sizes and are presented in... View More

Document History

June 1, 2026
Standard Specification for Laboratory Glass Beakers
1.1 This specification provides standard dimensional requirements for glass beakers suitable for general laboratory use. Note 1: For packaging standards, choose among the following standards:...
January 1, 2021
Standard Specification for Laboratory Glass Beakers
1.1 This specification provides standard dimensional requirements for glass beakers suitable for general laboratory use. Note 1: For packaging standards, choose among the following standards:...
ASTM E960-93(2013)
November 1, 2013
Standard Specification for Laboratory Glass Beakers
This specification provides standard dimensional requirements for glass beakers suitable for general laboratory use. The glass beakers are classified into types and sizes and are presented in...
November 1, 2008
Standard Specification for Laboratory Glass Beakers
This specification provides standard dimensional requirements for glass beakers suitable for general laboratory use. The glass beakers are classified into types and sizes and are presented in...
November 10, 1997
Standard Specification for Laboratory Glass Beakers
1.1 This specification provides standard dimensional requirements for glass beakers suitable for general laboratory use. Note 1-For packaging standards, choose among the following standards:...
August 15, 1993
Standard Specification for Laboratory Glass Beakers
This specification provides standard dimensional requirements for glass beakers suitable for general laboratory use. The glass beakers are classified into types and sizes and are presented in...
Advertisement