ASTM International - ASTM E1404-94(2013)

Standard Specification for Laboratory Glass Conical Flasks

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2013
Status: inactive
Page Count: 3
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification provides standard dimensional requirements for glass conical flasks suitable for general laboratory use.

Note 1-For packaging standards, choose the following standards; E920, E921, and E1133.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification provides standard dimensional requirements for glass conical flasks suitable for general laboratory use. Conical flasks (Erlenmeyer) shall be classified into four types which... View More

Document History

July 1, 2019
Standard Specification for Laboratory Glass Conical Flasks
1.1 This specification provides standard dimensional requirements for glass conical flasks suitable for general laboratory use. Note 1: For packaging standards, choose the following standards; E920,...
ASTM E1404-94(2013)
November 1, 2013
Standard Specification for Laboratory Glass Conical Flasks
This specification provides standard dimensional requirements for glass conical flasks suitable for general laboratory use. Conical flasks (Erlenmeyer) shall be classified into four types which are...
November 1, 2008
Standard Specification for Laboratory Glass Conical Flasks
This specification provides standard dimensional requirements for glass conical flasks suitable for general laboratory use. Conical flasks (Erlenmeyer) shall be classified into four types which are...
January 1, 1998
Standard Specification for Laboratory Glass Conical Flasks
1.1 This specification provides standard dimensional requirements for glass conical flasks suitable for general laboratory use. Note--For packaging standards, choose the following standards; E920,...
February 15, 1994
Standard Specification for Laboratory Glass Conical Flasks
This specification provides standard dimensional requirements for glass conical flasks suitable for general laboratory use. Conical flasks (Erlenmeyer) shall be classified into four types which are...
Advertisement