ASTM International - ASTM D4164-13

Standard Test Method for Mechanically Tapped Packing Density of Formed Catalyst and Catalyst Carriers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2013
Status: inactive
Page Count: 2
ICS Code (Chemical reagents): 71.040.30
significance And Use:

5.1 This test method is to be used for measuring the mechanically tapped packing density of formed particles that will not break up during sampling, filling, or tapping of the measuring cylinder... View More

scope:

1.1 This test method covers the determination of the mechanically tapped density of formed catalyst and catalyst carriers. For the purpose of this test method, catalyst particles are defined as extrudates, spheres, or formed pellets of 0.8 to 4.8-mm (1/32 to 3/16-in.) nominal diameter.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2018
Standard Test Method for Mechanically Tapped Packing Density of Formed Catalyst and Catalyst Carriers
1.1 This test method covers the determination of the mechanically tapped density of formed catalyst and catalyst carriers. For the purpose of this test method, catalyst particles are defined as...
ASTM D4164-13
December 1, 2013
Standard Test Method for Mechanically Tapped Packing Density of Formed Catalyst and Catalyst Carriers
1.1 This test method covers the determination of the mechanically tapped density of formed catalyst and catalyst carriers. For the purpose of this test method, catalyst particles are defined as...
April 1, 2008
Standard Test Method for Mechanically Tapped Packing Density of Formed Catalyst and Catalyst Carriers
1.1 This test method covers the determination of the mechanically tapped density of formed catalyst and catalyst carriers. For the purpose of this test method, catalyst particles are defined as...
October 1, 2003
Standard Test Method for Mechanically Tapped Packing Density of Formed Catalyst and Catalyst Carriers
1.1 This test method covers the determination of the mechanically tapped density of formed catalyst and catalyst carriers. For the purpose of this test method, catalyst particles are defined as...
October 10, 1999
Standard Test Method for Mechanically Tapped Packing Density of Formed Catalyst and Catalyst Carriers
1.1 This test method covers the determination of the mechanically tapped density of formed catalyst and catalyst carriers. For the purpose of this test method, catalyst particles are defined as...
Advertisement