ASTM International - ASTM E572-13
Standard Test Method for Analysis of Stainless and Alloy Steels by Wavelength Dispersive X-Ray Fluorescence Spectrometry
| Organization: | ASTM International |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Stainless steels): | 77.140.20 |
significance And Use:
5.1 This procedure is suitable for manufacturing control and for verifying that the product meets specifications. It provides rapid, multi-element determinations with sufficient accuracy to assure... View More
scope:
1.1 This test method2 covers the analysis of stainless and alloy steels by wavelength dispersive X-ray Fluorescence Spectrometry for the determination of the following elements:
| Element | Range, Mass Fraction % |
| Chromium | 1 to 25 |
| Cobalt | 0.05 to 0.45 |
| Copper | 0.06 to 3.5 |
| Manganese | 0.3 to 5.5 |
| Molybdenum | 0.05 to 3.5 |
| Nickel | 0.7 to 35 |
| Niobium | 0.06 to 1.3 |
| Phosphorus | 0.01 to 0.03 |
| Silicon | 0.2 to 2 |
| Sulfur | 0.02 to 0.35 |
| Titanium | 0.013 to 0.5 |
| Vanadium | 0.04 to 0.25 |
Note 1-Mass fraction ranges can be extended upward by demonstration of accurate calibrations using suitable reference materials.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 10.
Document History