ASTM International - ASTM D2397/D2397M-13

Standard Specification for Cationic Emulsified Asphalt

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2013
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers seven grades of cationic emulsified asphalt for use in pavement construction in the manner designated.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Document History

July 1, 2020
Standard Specification for Cationic Emulsified Asphalt
1.1 This specification covers seven grades of cationic emulsified asphalt for use in pavement construction in the manner designated. 1.2 The values stated in either SI units or inch-pound units are...
November 1, 2019
Standard Specification for Cationic Emulsified Asphalt
1.1 This specification covers seven grades of cationic emulsified asphalt for use in pavement construction in the manner designated. 1.2 The values stated in either SI units or inch-pound units are...
May 1, 2019
Standard Specification for Cationic Emulsified Asphalt
1.1 This specification covers seven grades of cationic emulsified asphalt for use in pavement construction in the manner designated. 1.2 The values stated in either SI units or inch-pound units are...
June 1, 2017
Standard Specification for Cationic Emulsified Asphalt
1.1 This specification covers seven grades of cationic emulsified asphalt for use in pavement construction in the manner designated. 1.2 The values stated in either SI units or inch-pound units are...
ASTM D2397/D2397M-13
December 1, 2013
Standard Specification for Cationic Emulsified Asphalt
1.1 This specification covers seven grades of cationic emulsified asphalt for use in pavement construction in the manner designated. 1.2 The values stated in either SI units or inch-pound units are...
Advertisement