ASTM International - ASTM C879-03(2014)

Standard Test Methods for Release Papers Used with Preformed Tape Sealants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2014
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

5.1 Preformed tape sealants are tacky, deformable solids that are used under compression between two substrates in various sealing applications. These tapes are usually supplied in roll form with... View More

scope:

1.1 These test methods cover laboratory procedures for evaluating the release characteristics of a release paper intended to be supplied in direct contact with a preformed tape sealant.

1.2 The values stated in metric (SI) units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.3 The subcommittee with jurisdiction is not aware of any similar ISO standard.

1.4 This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Test Methods for Release Papers Used with Preformed Tape Sealants
1.1 These test methods cover laboratory procedures for evaluating the release characteristics of a release paper intended to be supplied in direct contact with a preformed tape sealant. 1.2 The...
May 1, 2019
Standard Test Methods for Release Papers Used with Preformed Tape Sealants
1.1 These test methods cover laboratory procedures for evaluating the release characteristics of a release paper intended to be supplied in direct contact with a preformed tape sealant. 1.2 The...
ASTM C879-03(2014)
January 1, 2014
Standard Test Methods for Release Papers Used with Preformed Tape Sealants
5.1 Preformed tape sealants are tacky, deformable solids that are used under compression between two substrates in various sealing applications. These tapes are usually supplied in roll form with a...
January 1, 2009
Standard Test Methods for Release Papers Used With Preformed Tape Sealants
Preformed tape sealants are tacky, deformable solids that are used under compression between two substrates in various sealing applications. These tapes are usually supplied in roll form with a...
May 10, 2003
Standard Test Methods for Release Papers Used With Preformed Tape Sealants
Preformed tape sealants are tacky, deformable solids that are used under compression between two substrates in various sealing applications. These tapes are usually supplied in roll form with a...
January 1, 1993
Standard Test Methods for Release Papers Used With Preformed Tape Sealants
1.1 These test methods cover laboratory procedures for evaluating the release characteristics of a release paper intended to be supplied in direct contact with a preformed tape sealant. 1.2 The...
Advertisement