ASTM International - ASTM D7545-14

Standard Test Method for Oxidation Stability of Middle Distillate Fuels—Rapid Small Scale Oxidation Test (RSSOT)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2014
Status: inactive
Page Count: 7
ICS Code (Liquid fuels): 75.160.20
significance And Use:

5.1 The induction period may be used as an indication of the oxidation and storage stability of middle distillate fuel.

5.2 Compared to some other oxidation and storage stability test... View More

scope:

1.1 This laboratory test method covers a quantitative determination of the stability of middle distillate fuels such as diesel fuels and heating oils, with up to 100% biodiesel, under accelerated oxidation conditions, by an automatic instrument.

Note 1-This test method is technically equivalent to test method EN 16091

1.2 This test method is designed for products complying with Specification D975 on Diesel Fuel, Grades No. 1D and 2D; Specification D396 on Burner Fuel, Grades No. 1 and No. 2; Specification D6751 on Biodiesel, B100, and Specification D7467 on Diesel Fuel Oil, B6 to B20.

1.3 This test method measures the induction period, under specified conditions, which can be used as an indication of the oxidation and storage stability of middle distillate fuels.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2019
Standard Test Method for Oxidation Stability of Middle Distillate Fuels—Rapid Small Scale Oxidation Test (RSSOT)
1.1 This laboratory test method covers a quantitative determination of the stability of middle distillate fuels such as diesel fuels and heating oils, with up to 100 % biodiesel, under accelerated...
ASTM D7545-14
January 1, 2014
Standard Test Method for Oxidation Stability of Middle Distillate Fuels—Rapid Small Scale Oxidation Test (RSSOT)
1.1 This laboratory test method covers a quantitative determination of the stability of middle distillate fuels such as diesel fuels and heating oils, with up to 100% biodiesel, under accelerated...
October 1, 2013
Standard Test Method for Oxidation Stability of Middle Distillate Fuels—Rapid Small Scale Oxidation Test (RSSOT)
1.1 This laboratory test method covers a quantitative determination of the stability of middle distillate fuels such as diesel fuels and heating oils, with up to 100% biodiesel, under accelerated...
July 1, 2009
Standard Test Method for Oxidation Stability of Middle Distillate Fuels—Rapid Small Scale Oxidation Test (RSSOT)
1.1 This laboratory test method covers a quantitative determination of the stability of middle distillate fuels such as diesel fuels and heating oils, with up to 100% biodiesel, under accelerated...
Advertisement