ASTM International - ASTM C1392-00(2014)
Standard Guide for Evaluating Failure of Structural Sealant Glazing
| Organization: | ASTM International |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
significance And Use:
5.1 This guide suggests a simple means of evaluating the extent of any failure of a structural sealant in an installed structural sealant glazing system.
5.2 A qualified authority should... View More
scope:
1.1 This guide covers a screening approach to detect failure (adhesive or cohesive) of a structural sealant in a structural sealant-glazed window, curtain wall, or other similar system. Presently, only a silicone-sealant that is specifically formulated, tested, and marketed as a structural glazing sealant is allowed for structural sealant glazing.
1.2 The values stated in either acceptable metric units or in other units shall be regarded separately as the standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
1.3 There are no ISO standards similar or equivalent to this ASTM standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History