ASTM International - ASTM F2191/F2191M-13

Standard Specification for Packing Material, Graphitic or Carbon Braided Yarn

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2013
Status: inactive
Page Count: 9
ICS Code (Packaging materials and accessories): 55.040
scope:

1.1 This specification covers staple or continuous filament carbon/graphite yarn valve stem compression packing, suitable for use as end-rings on packing systems for valves. Intended services include steam, hydrocarbons, water and non-oxidizing chemicals. Where this specification is invoked as ASTM F2191, Sections 1 - 18 apply. Where this specification is invoked as ASTM/DoD F2191, Sections 1 - 18 and the Supplementary Requirements shall be applicable.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2025
Standard Specification for Packing Material, Graphitic or Carbon Braided Yarn
1.1 This specification covers staple or continuous filament carbon/graphite yarn valve stem compression packing, suitable for use as end-rings on packing systems for valves. Intended services include...
February 1, 2020
Standard Specification for Packing Material, Graphitic or Carbon Braided Yarn
1.1 This specification covers staple or continuous filament carbon/graphite yarn valve stem compression packing, suitable for use as end-rings on packing systems for valves. Intended services include...
ASTM F2191/F2191M-13
December 15, 2013
Standard Specification for Packing Material, Graphitic or Carbon Braided Yarn
1.1 This specification covers staple or continuous filament carbon/graphite yarn valve stem compression packing, suitable for use as end-rings on packing systems for valves. Intended services include...
Advertisement