ASTM International - ASTM F3046-13

Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy for Surgical Implant Applications (UNS R56320)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2013
Status: inactive
Page Count: 4
ICS Code (Surgical instruments and materials): 11.040.30
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought titanium-3aluminum-2.5vanadium alloy (R56320) to be used in the manufacture of surgical implants.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values of the two systems may result in nonconformance within the standard.

abstract:

This specification establishes the chemical, physical, mechanical, and metallurgical requirements for wrought titanium-3aluminum-2.5vanadium alloy (R56320) to be used in the manufacture of... View More

Document History

February 1, 2026
Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy for Surgical Implant Applications (UNS R56320)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought titanium-3aluminum-2.5vanadium alloy (R56320) to be used in the manufacture of surgical implants....
October 1, 2021
Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy for Surgical Implant Applications (UNS R56320)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought titanium-3aluminum-2.5vanadium alloy (R56320) to be used in the manufacture of surgical implants....
ASTM F3046-13
December 1, 2013
Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy for Surgical Implant Applications (UNS R56320)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought titanium-3aluminum-2.5vanadium alloy (R56320) to be used in the manufacture of surgical implants....
Advertisement