ASTM International - ASTM C1670/C1670M-13a

Standard Specification for Adhered Manufactured Stone Masonry Veneer (AMSMV) Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2013
Status: inactive
Page Count: 5
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Construction materials in general): 91.100.01
scope:

1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable to receive units.

1.2 The property requirements of this specification apply at the time of delivery. This standard does not address the physical evaluation of installed units removed from service.

1.3 The units described by this specification are manufactured from a mixture of cement, normal or lightweight aggregates (or a combination of both), water, admixtures, other cementitious materials and other components which are wet-cast into shapes simulating the appearance of natural stone and other textures.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes shall not be considered as requirements of the standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use of units.

Document History

December 1, 2024
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
June 15, 2024
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
December 1, 2023
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
June 15, 2023
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
December 15, 2021
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
June 1, 2021
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
January 1, 2021
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
September 15, 2020
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
September 1, 2020
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
December 15, 2019
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
July 15, 2018
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
July 1, 2017
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
August 1, 2016
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
September 1, 2015
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
August 1, 2014
Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
ASTM C1670/C1670M-13a
December 15, 2013
Standard Specification for Adhered Manufactured Stone Masonry Veneer (AMSMV) Units
1.1 This specification covers the minimum product requirements for adhered manufactured stone masonry veneer units applied as an adhered veneer to exterior and interior walls and structures suitable...
Advertisement