ASTM International - ASTM D4677-87(2013)

Standard Classification for Rubber Compounding Materials—Titanium Dioxide

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2013
Status: inactive
Page Count: 2
ICS Code (Rubber compounding ingredients): 83.040.20
significance And Use:

3.1 Titanium dioxide is used in rubber compounding as a colorant to impart whiteness to any desired end product. It is used in sidewalls of automobile tires.

3.2 It is chemically inert and... View More

scope:

1.1 This classification covers the compounding material known as titanium dioxide. It is generally used in rubber compounds to impart whiteness to selected products. Typical chemical and physical properties are included.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Table 1

TABLE 1 Properties of Titanium Dioxide (By Type)

  Test
Method
Type I
(Anatase)
Type II
(Rutile)
Type III
(Rutile)
TiO

2, min, %

D1394 95 92 85
pH D1208 7-8.0 7-8.0 7-8.0
Coarse particles, max, % D185 0.2 0.2 0.2
Moisture, max,% D280 0.7 0.7 1.5
Rutile

A

D3720 1 % max 99 % min 99 % min
Tint Strength

B

... ... ... ...
Brightness

B

... ... ... ...

A Percent rutile as a percent of total TiO 2 content.B Test methods to be developed and agreed upon by supplier and user. A basic white sidewall formula could be chosen to generate inherent color properties.

Document History

July 1, 2026
Standard Classification for Rubber Compounding Materials—Titanium Dioxide
1.1 This classification covers the compounding material known as titanium dioxide. It is generally used in rubber compounds to impart whiteness to selected products. Typical chemical and physical...
October 1, 2022
Standard Classification for Rubber Compounding Materials—Titanium Dioxide
1.1 This classification covers the compounding material known as titanium dioxide. It is generally used in rubber compounds to impart whiteness to selected products. Typical chemical and physical...
February 1, 2018
Standard Classification for Rubber Compounding Materials—Titanium Dioxide
1.1 This classification covers the compounding material known as titanium dioxide. It is generally used in rubber compounds to impart whiteness to selected products. Typical chemical and physical...
ASTM D4677-87(2013)
November 1, 2013
Standard Classification for Rubber Compounding Materials—Titanium Dioxide
1.1 This classification covers the compounding material known as titanium dioxide. It is generally used in rubber compounds to impart whiteness to selected products. Typical chemical and physical...
November 1, 2007
Standard Classification for Rubber Compounding Materials—Titanium Dioxide
1.1 This classification covers the compounding material known as titanium dioxide. It is generally used in rubber compounds to impart whiteness to selected products. Typical chemical and physical...
December 10, 2002
Standard Classification for Rubber Compounding Materials—Titanium Dioxide
1.1 This classification covers the compounding material known as titanium dioxide. It is generally used in rubber compounds to impart whiteness to selected products. Typical chemical and physical...
May 10, 1998
Standard Classification for Rubber Compounding Materials-Titanium Dioxide
1.1 This classification covers the compounding material known as titanium dioxide. It is generally used in rubber compounds to impart whiteness to selected products. Typical chemical and physical...
Advertisement