ASTM International - ASTM D4265-14

Standard Guide for Evaluating Stain Removal Performance in Home Laundering

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2014
Status: inactive
Page Count: 8
ICS Code (Surface active agents): 71.100.40
significance And Use:

5.1 This guide suggests a number of staining agents that are representative of stains commonly encountered in household laundry. The assessment need not be limited to this suggested list of... View More

scope:

1.1 This is a guide for evaluating stain removal performance of home laundry products or home laundering conditions. It provides guidance for the selection, preparation, application, and examination of various types of stains on test fabrics that are subjected to controlled but practical stain removal treatment conditions.

1.2 There is no single combination of stain and fabric that will predict the overall performance of a product or treatment method. A single test, even with a variety of stains/fabrics, can only predict how products or treatment methods compare under the particular conditions chosen for evaluations. A series of assessments is necessary to evaluate the many aspects of stain removal performance and to simulate consumer experience more closely.

1.3 In this guide, the use of both traditional top-loader washing machines as well as front and top-loading high-efficiency washers is addressed.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2025
Standard Guide for Evaluating Stain Removal Performance in Home Laundering
1.1 This is a guide for evaluating stain removal performance of home laundry products or home laundering conditions. It provides guidance for the selection, preparation, application, and examination...
January 15, 2021
Standard Guide for Evaluating Stain Removal Performance in Home Laundering
1.1 This is a guide for evaluating stain removal performance of home laundry products or home laundering conditions. It provides guidance for the selection, preparation, application, and examination...
ASTM D4265-14
January 1, 2014
Standard Guide for Evaluating Stain Removal Performance in Home Laundering
1.1 This is a guide for evaluating stain removal performance of home laundry products or home laundering conditions. It provides guidance for the selection, preparation, application, and examination...
January 1, 2007
Standard Guide for Evaluating Stain Removal Performance in Home Laundering
1.1 This is a guide for evaluating stain removal performance of home laundry products or home laundering conditions. It provides guidance for the selection, preparation, application, and examination...
January 10, 1998
Standard Guide for Evaluating Stain Removal Performance in Home Laundering
1.1 This is a guide for evaluating stain removal performance of home laundry products or home laundering conditions. It provides guidance for the selection, preparation, application, and examination...
Advertisement