ASTM International - ASTM F451-99a

Standard Specification for Acrylic Bone Cement

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 7
scope:

1.1 This specification covers self-curing resins used primarily for the fixation of internal orthopedic prostheses. The mixture may be used in either the predough or dough stage in accordance with the manufacturer's recommendations.

1.2 Units of premeasured powder and liquid are supplied in a form suitable for mixing, which then sets in place.

1.3 While a variety of copolymers and comonomers may be incorporated, the composition of the set cement shall contain poly(methacrylic acid esters) as its main ingredient.

1.4 This specification covers compositional, physical performance, and biocompatibility as well as packaging requirements. The biocompatibility of acrylic bone cement as it has been traditionally formulated and used has been reported in the literature (1, 2).

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2021
Standard Specification for Acrylic Bone Cement
1.1 This specification covers self-curing resins used primarily for the fixation of internal orthopedic prostheses. The mixture may be used in either the pre-dough or dough stage in accordance with...
October 1, 2016
Standard Specification for Acrylic Bone Cement
1.1 This specification covers self-curing resins used primarily for the fixation of internal orthopedic prostheses. The mixture may be used in either the predough or dough stage in accordance with...
August 1, 2008
Standard Specification for Acrylic Bone Cement
1.1 This specification covers self-curing resins used primarily for the fixation of internal orthopedic prostheses. The mixture may be used in either the predough or dough stage in accordance with...
December 1, 2007
Standard Specification for Acrylic Bone Cement
1.1 This specification covers self-curing resins used primarily for the fixation of internal orthopedic prostheses. The mixture may be used in either the predough or dough stage in accordance with...
May 10, 1999
Standard Specification for Acrylic Bone Cement
1.1 This specification covers self-curing resins used primarily for the fixation of internal orthopedic prostheses. The mixture may be used in either the predough or dough stage in accordance with...
ASTM F451-99a
May 10, 1999
Standard Specification for Acrylic Bone Cement
1.1 This specification covers self-curing resins used primarily for the fixation of internal orthopedic prostheses. The mixture may be used in either the predough or dough stage in accordance with...
Advertisement