ASTM International - ASTM F3052-14

Standard Guide for Conducting Small Boat Stability Test (Deadweight Survey and Air Inclining Experiment) to Determine Lightcraft Weight and Centers of Gravity of a Small Craft

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2014
Status: inactive
Page Count: 20
ICS Code (Small craft): 47.080
significance And Use:

4.1 From the lightcraft characteristics, calculations of the stability characteristics of the small craft for all load conditions can determine compliance to applicable stability criteria or... View More

scope:

1.1 This guide covers the determination of a small boat's lightcraft characteristics. The air incline stability test can be considered two separate tasks; a deadweight survey and an air-inclining experiment. The stability test is recommended, but not required, for all small craft upon their construction completion and/or after major conversions where stability information is required. It is typically conducted indoors and an enclosed facility to protect the vessels from unprotected environmental conditions.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2025
Standard Guide for Conducting Small Boat Stability Test (Deadweight Survey and Air Inclining Experiment) to Determine Lightcraft Weight and Centers of Gravity of a Small Craft
1.1 This guide covers the determination of a small boat’s lightcraft characteristics. The air incline stability test can be considered two separate tasks; a deadweight survey and an air-inclining...
February 1, 2020
Standard Guide for Conducting Small Boat Stability Test (Deadweight Survey and Air Inclining Experiment) to Determine Lightcraft Weight and Centers of Gravity of a Small Craft
1.1 This guide covers the determination of a small boat’s lightcraft characteristics. The air incline stability test can be considered two separate tasks; a deadweight survey and an air-inclining...
ASTM F3052-14
January 1, 2014
Standard Guide for Conducting Small Boat Stability Test (Deadweight Survey and Air Inclining Experiment) to Determine Lightcraft Weight and Centers of Gravity of a Small Craft
4.1 From the lightcraft characteristics, calculations of the stability characteristics of the small craft for all load conditions can determine compliance to applicable stability criteria or provide...
Advertisement