ASTM International - ASTM D1568-05(2014)

Standard Test Methods for Sampling and Chemical Analysis of Alkylbenzene Sulfonates (Withdrawn 2023)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2014
Status: inactive
Page Count: 7
ICS Code (Aromatic hydrocarbons): 71.080.15
scope:

1.1 These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent alkylbenzene sulfonates.

1.2 The procedures for sampling and analysis appear in the following order:

  Sections
   
Sampling:  
 Powders and Flakes Packed in Cans or Cartons 3
 Powders and Flakes in Bulk 4
 Liquids 6
 Pastes 7
Hazards 8
Preparation of Sample 9
Moisture:  
 Distillation Method 11 - 14
 Karl Fischer Method 15 - 20
Total Matter Insoluble in Alcohol 21 - 23
Neutral Oil 24 - 27
Chlorides Calculated as Sodium Chloride (NaCl) 28 - 31
pH 32

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazards statement, see Section 8.

abstract:

These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent alkylbenzene sulfonates. Reagent grade chemicals shall be used in all tests. The distillation... View More

Document History

ASTM D1568-05(2014)
January 1, 2014
Standard Test Methods for Sampling and Chemical Analysis of Alkylbenzene Sulfonates (Withdrawn 2023)
1.1 These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent alkylbenzene sulfonates. 1.2 The procedures for sampling and analysis appear in the following...
May 1, 2005
Standard Test Methods for Sampling and Chemical Analysis of Alkylbenzene Sulfonates
1.1 These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent alkylbenzene sulfonates. 1.2 The procedures for sampling and analysis appear in the following...
March 10, 1997
Standard Test Methods for Sampling and Chemical Analysis of Alkylbenzene Sulfonates
1.1 These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent alkylbenzene sulfonates. 1.2 The procedures for sampling and analysis appear in the following...
Advertisement