ASTM International - ASTM C14M-14

Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2014
Status: inactive
Page Count: 5
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts.

1.2 This specification is the metric counterpart of Specification C14.

Note 1-This specification is a manufacturing and purchase specification only and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, and care that the installation conforms to the construction specifications. The owner is cautioned that he must correlate the field requirements with the class of pipe specified and provide for or require inspection at the construction site.

abstract:

This specification covers nonreinforced concrete sewer, storm drain, and culvert pipe. The pipe manufactured according to this specification shall be of three classes: Class 1, Class 2, and Class... View More

Document History

January 1, 2025
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
May 1, 2020
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
October 1, 2015
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
January 1, 2015
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
ASTM C14M-14
February 1, 2014
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
September 1, 2011
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
June 1, 2007
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
This specification covers nonreinforced concrete sewer, storm drain, and culvert pipe. The pipe manufactured according to this specification shall be of three classes: Class 1, Class 2, and Class 3....
December 1, 2005
Standard Specification for Nonreinforced Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
October 15, 2005
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
April 1, 2004
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
July 10, 2003
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
August 10, 1999
Standard Specification for Concrete Sewer, Storm Drain, and Culvert Pipe (Metric)
1.1 This specification covers nonreinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 This...
Advertisement