ASTM International - ASTM F2907-14a

Standard Consumer Safety Specification for Sling Carriers

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2014
Status: inactive
Page Count: 7
ICS Code (Equipment for children): 97.190
scope:

1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers.

1.2 This consumer safety specification is intended to minimize the risk of injury to an occupant from the normal use and reasonably foreseeable misuse of products.

1.3 For purposes of definition, a sling carrier is a product of fabric or sewn fabric construction, which is designed to contain a child in an upright or reclined position while being supported by the caregiver's torso. In general, the child will be between full term birth and 35 lb (15.9 kg).

Note 1-Slings consist of a variety of unstructured designs ranging from a hammock-shaped product suspended on the caregiver's upper torso to a long length of material wrapped around the caregiver's body.

1.4 The sling carrier is normally "worn" by the caregiver, and thus the child is supported from one or both shoulders of the caregiver. These products are worn on the front, hip or back of the caregiver, with the child either facing towards or away from the caregiver or reclined on the front only of the caregiver.

1.5 No sling carrier produced after the approval date of this consumer safety specification shall, either by label or other means, indicate compliance with the specification unless it complies with all of the requirements contained herein.

1.6 This consumer safety specification is not intended to address incidents and injuries resulting from the interaction of other persons or objects with the caregiver and child while the sling carrier is in use.

1.7 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. It indicates the performance requirements and... View More

Document History

April 1, 2022
Standard Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
November 15, 2021
Standard Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
November 1, 2019
Standard Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
October 15, 2015
Standard Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
July 1, 2014
Standard Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
ASTM F2907-14a
February 15, 2014
Standard Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
January 1, 2014
Standard Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
October 1, 2013
Standard Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
August 1, 2013
Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
April 15, 2013
Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
January 1, 2012
Consumer Safety Specification for Sling Carriers
1.1 This consumer safety specification establishes performance requirements, test methods and marking requirements to promote safe use of sling carriers. 1.2 This consumer safety specification is...
Advertisement