ASTM International - ASTM A671/A671M-14

Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2014
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for high-pressure service at atmospheric and lower temperatures. Heat treatment may or may not be required to attain the desired properties or to comply with applicable code requirements. Supplementary requirements are provided for use when additional testing or examination is desired.

1.2 The specification nominally covers pipe 16 in. [400 mm] in outside diameter or larger and of 1/4  in. [6 mm] wall thickness or greater. Pipe having other dimensions may be furnished provided it complies with all other requirements of this specification.

1.3 Several grades and classes of pipe are provided.

1.3.1 Grade designates the type of plate used as listed in 5.1.

1.3.2 Class designates the type of heat treatment performed during manufacture of the pipe, whether the weld is radiographically examined, and whether the pipe has been pressure tested as listed in 1.3.3.

1.3.3 Class designations are as follows (Note 1):

Class Heat Treatment on Pipe Radiography, see Section Pressure Test, see:
 
10 none none none
11 none 9 none
12 none 9 8.3
13 none none 8.3
20 stress relieved, see 5.3.1 none none
21 stress relieved, see 5.3.1 9 none
22 stress relieved, see 5.3.1 9 8.3
23 stress relieved, see 5.3.1 none 8.3
30 normalized, see 5.3.2 none none
31 normalized, see 5.3.2 9 none
32 normalized, see 5.3.2 9 8.3
33 normalized, see 5.3.2 none 8.3
40 normalized and tempered, see 5.3.3 none none
41 normalized and tempered, see 5.3.3 9 none
42 normalized and tempered, see 5.3.3 9 8.3
43 normalized and tempered, see 5.3.3 none 8.3
50 quenched and tempered, see 5.3.4 none none
51 quenched and tempered, see 5.3.4 9 none
52 quenched and tempered, see 5.3.4 9 8.3
53 quenched and tempered, see 5.3.4 none 8.3
70 quenched and precipitation heat  treated none none
71 quenched and precipitation heat  treated 9 none
72 quenched and precipitation heat  treated 9 8.3
73 quenched and precipitation heat  treated none 8.3

Note 1-Selection of materials should be made with attention to temperature of service. For such guidance, Specification A20/A20M may be consulted.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

abstract:

This specification covers standard requirements for electric-fusion-welded steel pipe with filler metal added, for atmospheric and lower temperatures. The steel pipe shall be fabricated... View More

Document History

September 1, 2025
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
March 1, 2020
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
November 1, 2019
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
December 1, 2016
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
May 1, 2016
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
ASTM A671/A671M-14
March 1, 2014
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
October 1, 2013
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
October 1, 2013
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification2 covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
April 1, 2010
Standard Specification for Electric-Fusion-Welded Steel Pipe for Atmospheric and Lower Temperatures
1.1 This specification covers electric-fusion-welded steel pipe with filler metal added, fabricated from pressure vessel quality plate of several analyses and strength levels and suitable for...
Advertisement